EN
  • EN
  • DE

PDAC3484IRKDT

Part No PDAC3484IRKDT
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 271374-PDAC3484IRKDT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDAC3484IRKDT CAD Model

Description

Product PDAC3484IRKDT from Texas Instruments is a high-performance digital-to-analog converter (DAC) that offers a unique combination of features designed to deliver exceptional performance and value.

  • Product Name: PDAC3484IRKDT
  • Manufacturer: Texas Instruments
  • Type: High-performance digital-to-analog converter (DAC)
  • Resolution: 16-bit
  • Channels: Dual-channel
  • Speed: High-speed DAC with data rate up to 1.25 GSPS (giga samples per second)
  • Applications: Wireless infrastructure, test and measurement equipment, and high-end industrial systems
  • Key Features: High dynamic range
  • Integration: On-chip PLL (Phase-Locked Loop) and a low-jitter clock multiplier
  • Power Consumption: Low power consumption
  • Digital Input Formats: Supports LVDS (Low Voltage Differential Signaling) and CMOS (Complementary Metal-Oxide-Semiconductor)
  • Package: Compact, surface-mount package

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess