Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features - Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Manufacturer TE Connectivity
Package Tray
Mounting Through Hole, Right Angle
Family Name 2007262
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 20072621, A97938, 2266-2007262-1, -2007262-1-CSI
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905815-2007262-1
Ultra Librarian 3D Model Ultra Librarian 2007262-1 CAD Model

Description

The TE Connectivity Connector is a high-quality connector designed for use in electronic devices.

  • Manufacturer: TE Connectivity
  • Win Source Part Number: 905815-2007262-1
  • Position: SFP+ Cage, Ganged (1 x 2)
  • Feature: Connector Press-Fit Through Hole, Right Angle
  • Package: Tray
  • Mounting: Through-Hole, Right Angle
  • Family: 2007262
  • ECCN: EAR99
  • Supply and Demand: Balance
  • Quantity per Package: 150
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 16 weeks
  • REACH: Vendor Undefined
  • HTSUS: 8538.90.8180
  • Other Part Numbers: 20072621, A97938, 2266-2007262-1, -2007262-1-CSI

You May Also Be Interested in

TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $4.2763
ECAD model for 1888019-8
Hirose Electric Co Ltd
1mm Pitch Wire-to-Board Connectors supporting LVDS signal
Lowest to $3.6361
ECAD model for FX15-31S-0.5SV
Amphenol FCI
CONN RECEPT
Need more? Email Us
ECAD model for 10035690-002-4WLF
Molex, LLC
CONN SAS/PCIE RCPT 68POS SLD SMD
Need more? Email Us
ECAD model for 0787770001
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.8864
ECAD model for 0744410010
JAE Electronics
CONN RCPT USB AUTO GRADE 2 POS
Need more? Email Us
ECAD model for MX48002HQ6R200
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $10.9200
ECAD model for 10105989-001C-TRLF
TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $13.2936
ECAD model for 1888019-4
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
ECAD model for 10099100-011LF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.3639 $77.4556
9+ $15.8884 $142.9956
13+ $15.3919 $200.0947
18+ $14.8954 $268.1172
23+ $14.3988 $331.1724
31+ $12.9093 $400.1883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,020 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention