EN
  • EN
  • DE

0787770001

Part No 0787770001
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SAS/PCIE RCPT 68POS SLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 20 Weeks
Features 68 Position SAS/PCIe Receptacle Connector Solder Surface Mount
Manufacturer Molex, LLC
Series 78777
Package Reel - TR
Mounting Surface Mount
Family Name 078777
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0787770001-ND, 787770001, WM26309DKR, WM26309DKR-ND, WM26309DKRINACTIVE, 78777-0001, 078777-0001, WM26309CT, WM26309TR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858246-0787770001
Ultra Librarian 3D Model Ultra Librarian 0787770001 CAD Model

Description

The Molex 858246-0787770001 is a 68-position SAS/PCIe receptacle connector that is designed for surface mount applications.

  • Positions: 68
  • Connector Type: SAS/PCIe Receptacle
  • Mounting: Surface Mount
  • Series: 78777
  • Package: Reel
  • Family Name: 078777
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Estimated Production Lead Time: 20 weeks
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 16P R/A SMD
Need more? Email Us
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
CONNECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess