Products specifications Report Issue?

Category Industrial Automation and Controls>Time Delay Relays
Mfr TE Connectivity Aerospace, Defense and Marine
Series 7000, AGASTAT
Package Bulk
Mounting Type Panel Mount
Relay Type Mechanical Relay
Function Off-Delay
Circuit DPDT (2 Form C)
Delay Time 1.5 Sec ~ 15 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 480VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0075
Other Names 3-1423162-3
Standard Package 2
Win Source Part Number 975505-7022CC
Ultra Librarian 3D Model Ultra Librarian 7022CC CAD Model

Description

The 7022CC from TE Connectivity Aerospace, Defense and Marine is an off-delay time delay relay with a DPDT (2 Form C) circuit.

  • Contact Rating: 10A @ 240VAC
  • Delay Time: 1.5 Sec ~ 15 Sec
  • Type: Mechanical relay
  • Termination Style: Screw terminal
  • Mounting Type: Panel mount
  • Suitable for: Industrial automation and controls applications such as motor control, lighting control, and HVAC control

You May Also Be Interested in

Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5BR-B-500-AC24/DC12-24
Omron
RELAY TIME DELAY 1 YEAR 3A 250V
Need more? Email Us
ECAD model for H5S-YFB2D-X
Omron
RELAY TIME DELAY WEEKLY 100-240V
Need more? Email Us
ECAD model for H5L-A-GGS
Omron
RELAY TIME DELAY 24HR 15A 250V
Need more? Email Us
ECAD model for H5F-FB
Omron
RELAY TIME DELAY 9999HR
Need more? Email Us
ECAD model for H5CX-L8S-N AC100-240
Omron
RELAY TIME DELAY 9999HR
Need more? Email Us
ECAD model for H5CX-A11SD-N DC12-24/AC24
Omron
RELAY TIME DELAY 9999HR 3A 250V
Need more? Email Us
ECAD model for H5AN-4DM AC100-240
Omron
RELAY TIME DELAY 30SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC200-240 30S
Omron
RELAY TIME DELAY 3HR 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 24VAC 3H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention