Products specifications Report Issue?

Category Switches>Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series MMS
Package Bulk
Circuit 4P3T
Contact Timing Shorting (MBB)
Switch Function On-On-On
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 2.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -20°C ~ 60°C
Actuator Material Polyester
Switch Travel 2.00mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Operating Force 200gf
Base Product Number MMS4
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9050
Other Names 1-1437575-2-ND,1-1437575-2
Standard Package 500
Win Source Part Number 1204082-MMS43
Ultra Librarian 3D Model Ultra Librarian MMS43 CAD Model

Description

The electronic component from TE Connectivity is a slide switch with a 4P3T circuit.

  • Product Series: MMS
  • Win Source Part Number: 1204082-MMS43
  • Termination Style: PC Pin
  • Features: Epoxy Sealed Terminals
  • Contact Finish: Silver
  • Contact Material: Copper Alloy
  • Actuator Material: Polyester
  • Voltage Rating for DC: 30V
  • Standard Package: 500
  • Actuator Length: 2.00mm
  • Switch Travel: 2.00mm
  • Electrical Life: 10,000 cycles
  • Operating Force: 200gf
  • Mechanical Life: 10,000 cycles
  • Mounting Type: Through-Hole
  • Operating Temperature: -20°C to 60°C
  • Alternative Parts (Cross-Reference): 1-1437575-2 and 1-1437575-2

You May Also Be Interested in

NKK Switches
SWITCH SLIDE SPDT 100MA 30V
Need more? Email Us
ECAD model for SS12SDH2LC
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S1M1QEB
TE Connectivity
Switch Slide SP4T Top Slide 0.25A 125VAC 10000Cycles PC Pins Thru-Hole Bulk
Need more? Email Us
ECAD model for STS1400PC04
C&K Components
SWITCH SLIDE SPST 0.4VA 20V / Sealed Ultraminiature Slide Switches
Need more? Email Us
ECAD model for GS02MSABE
TE Connectivity
Switch Slide None ON ON 6PDT Extended Baton Slide 0.3A 125VAC 12VDC PC Pins Bracket Mount/Through Hole
Need more? Email Us
ECAD model for 1437576-7
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $13.3970
ECAD model for ES01MSABE
ALPS Electric
Switch Slide SPDT Side Slide 0.3A 5VDC 10000Cycles Gull Wing SMD T/R
Lowest to $0.2575
ECAD model for SSSS810701
CW Industries
SWITCH SLIDE DP4T 13A 125V / Slide Switch DP4T Through Hole
Need more? Email Us
ECAD model for G-1338S-0014
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S2M6QEA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention