Products specifications

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Bulk
Product Status Active
Standard Package 42 pcs
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1202553-RT930024
Ultra Librarian 3D Model Ultra Librarian RT930024 CAD Model

Description

The 1202553-RT930024 is a versatile electronic component suitable for various applications from TE Connectivity.

  • Series: TE Connectivity
  • Package: Bulk
  • Standard Package Size: 42 pcs
  • Category: Uncategorized - unclassified
  • ECCN: EAR99
  • HTSUS Code: 8536.41.0050
  • Manufacturer: TE Connectivity
  • Status: Active and in stock.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM78L15UA-TE1
Need more? Email Us
ECAD model for NJM78L15UA-TE1
Nisshinbo Micro Devices Inc.
NJM2902M-TE1
Need more? Email Us
ECAD model for NJM2902M-TE1
Nisshinbo Micro Devices Inc.
NJM2119M-TE1
Need more? Email Us
ECAD model for NJM2119M-TE1
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
ECAD model for RM222-050-241-5500
Adafruit Industries LLC
HALF HEIGHT / LOW PROFILE MX-COM
Need more? Email Us
ECAD model for 6022
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.8454
ECAD model for QCN-5022-0-DRQFN100B-TR-00-0
Nisshinbo Micro Devices Inc.
NJM2060M-TE1
Need more? Email Us
ECAD model for NJM2060M-TE1
Nisshinbo Micro Devices Inc.
NJG1682MD7-TE1
Need more? Email Us
ECAD model for NJG1682MD7-TE1
Nisshinbo Micro Devices Inc.
NJM2068V-TE2
Need more? Email Us
ECAD model for NJM2068V-TE2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3484 $70.4520
70+ $1.9270 $134.8900
105+ $1.8668 $196.0140
145+ $1.8066 $261.9570
190+ $1.7464 $331.8160
250+ $1.5656 $391.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 976 pieces
In Stock: 965 pieces Factory Stock: 11 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention