Products specifications Report Issue?

Manufacturer Techcode
Win Source Part Number 360989-TD1507T5R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD1507T5R CAD Model

Description

The TD1507T5R is a monolithic synchronous buck regulator from Techcode, integrating a power MOSFET and a synchronous MOSFET. This device is capable of delivering up to 0.6A of continuous output current from an input voltage range of 4.5V to 28V. It's ideal for applications requiring high efficiency and a small solution size.

Applications:

  • Distributed Power Systems: Used in various power distribution architectures.
  • Pre-Regulator for Linear Regulators: Can efficiently step down voltage before a linear regulator for improved overall efficiency.
  • Battery Chargers: Suitable for charging various battery chemistries, including Lithium-ion and lead-acid.
  • Portable Devices: Powering components in devices such as smartphones, tablets, and other handheld electronics.
  • FPGA, DSP and MCU supplies.

Features:

  • High Efficiency: Synchronous rectification for improved efficiency.
  • Adjustable Output Voltage: Allows for flexible voltage settings based on application needs.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Current Limit Protection: Prevents overcurrent conditions, enhancing system reliability.
  • Input Voltage Range: 4.5V to 28V: Broad input voltage capability for many industrial applications.
  • Integrated power MOSFET.

Benefits:

  • Increased Efficiency: Minimizes power loss and reduces heat generation, extending battery life.
  • Compact Design: Small footprint enables use in space-constrained applications.
  • Enhanced Reliability: Protection features ensure stable and reliable operation.
  • Cost-Effective: Integrated components reduce the need for external circuitry.
  • Simplified Design: Reduces the component count in designs with integrated power MOSFETs and control circuitry.

Additional Details:

The TD1507T5R operates at a fixed switching frequency. Its internal compensation network further simplifies the design process, reducing external component count. It provides short-circuit protection and thermal shutdown. Available in SOT23-5 package.

You May Also Be Interested in

Texas Instruments
NTSC PAL VIDEO DECODER
Need more? Email Us
ECAD model for TVP5020CPFP
Coilcraft
Need more? Email Us
ECAD model for TTWB1010
TKS
ZINC OXIDE VARISTOR
Need more? Email Us
ECAD model for TVR10271
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TT3036-E
ELAN Microelectronics
Lowest to $35.0358
ECAD model for TVA0500N06W3S
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TV00578002AABD
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TV0067A002DAGD
Inpaq
Lowest to $0.7029
ECAD model for TVLST2304AD0
MSTAR
Lowest to $7.3050
ECAD model for TSUMU58NWHL-LF-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6365 $66.8325
250+ $0.5226 $130.6500
385+ $0.5058 $194.7330
530+ $0.4902 $259.8060
685+ $0.4734 $324.2790
915+ $0.4243 $388.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,472 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention