EN
  • EN
  • DE

CD74AC10E

Part No CD74AC10E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Triple 3-Input NAND Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V ~ 1.65 V
Logic Level - High 1.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 12.2ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1160059-CD74AC10E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC10
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CD74AC10E CAD Model

Description

The CD74AC10E is a high-performance CMOS logic triple 3-input NAND gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the AC series, which is renowned for its robustness and high-speed operation. It is commonly used in a variety of digital applications where three or more signals need to be combined with a NAND logic function.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Supply Voltage Range: 1.5V to 5.5V, allowing for use in a variety of systems with different power levels.
  • High-Speed Operation: The CD74AC10E is designed for high-speed operation, significantly outperforming standard CMOS devices.
  • Output Drive Capability: Capable of driving up to 24mA at the output, making it suitable for driving multiple loads or for use in bus-oriented systems.
  • IC Package Type: The device is available in a DIP-14 (Dual In-line Package) form factor, which is easy to handle and ideal for prototyping or small-scale production.
  • Operating Temperature: The operating temperature range is from -55°C to 125°C, ensuring reliable operation in extreme environments.

Applications

The CD74AC10E is versatile and can be used in a wide range of applications, including:

  • Logic function generation
  • Signal gating
  • Function and data multiplexing
  • System control functions

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The CD74AC10E is manufactured to stringent standards, ensuring consistent performance and longevity for your electronic projects and commercial products.

Support and Resources

Comprehensive technical support and resources are available for the CD74AC10E, including datasheets, application notes, and design resources, to assist engineers and designers in integrating this component into their projects with ease and efficiency.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess