CD74FCT540E Octal Buffer/Line Driver from Texas Instruments
The CD74FCT540E is a high-performance CMOS octal buffer/line driver designed to meet the stringent requirements of today's fast integrated circuits. Manufactured by Texas Instruments, this device is part of the FCT family, which is known for its high-speed and low-power consumption. The CD74FCT540E is specifically engineered to drive heavily loaded outputs with full-rated performance specifications.
This octal buffer/line driver features eight non-inverting buffers with 3-state outputs and can be employed in a wide array of applications, including driving bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected together for bus driving capability without the fear of damaging the device or the bus system.
The CD74FCT540E operates at a voltage range from 4.5V to 5.5V, making it compatible with standard TTL environments. It boasts a fast propagation delay and output transition time, which is critical for high-speed operations. Additionally, the device has a balanced output drive with current limiting resistors, which reduces the need for external resistors and simplifies design.
Key features of the CD74FCT540E include:
- Eight non-inverting buffers with 3-state outputs
- High drive capability: -64mA IOH and 64mA IOL
- Low power consumption: Icc = 4µA (max) at TA = 25°C
- Input hysteresis for improved noise margins: typically 0.2V
- Low propagation delay: typically 3.4ns at VCC = 5V, TA = 25°C
- Available in a variety of packages: DIP, SOIC, and LSSOP
The device is housed in a robust package that ensures its reliable operation even in harsh environments. It is suitable for a wide range of industrial, commercial, and telecommunications applications where signal integrity and reliability are of utmost importance.
For designers and engineers looking for a high-speed, low-power octal buffer/line driver, the CD74FCT540E from Texas Instruments represents an excellent choice that combines performance, versatility, and reliability.