Products specifications

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half LVDS 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name DS91D180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917497-DS91D180TMAX
Ultra Librarian 3D Model Ultra Librarian DS91D180TMAX CAD Model

Description

The DS91D180TMAX is a state-of-the-art differential line driver and receiver from Texas Instruments, designed to facilitate high-speed data transmission over twisted-pair cabling. This robust device is a perfect solution for automotive and industrial applications, where reliable data communication is crucial under harsh conditions.

Key Features

  • High-Speed Performance: The DS91D180TMAX offers impressive data rates, capable of transmitting up to 100 Mbps, which is essential for applications requiring fast data transfer such as video and real-time diagnostics.
  • Differential Signaling: Utilizing Low-Voltage Differential Signaling (LVDS) technology, it ensures low-noise data transmission, which is vital for maintaining signal integrity in electrically noisy environments.
  • Extended Temperature Range: With an operating temperature range of -40°C to 125°C, this device is engineered to withstand extreme conditions, making it suitable for automotive and industrial applications.
  • Robust ESD Protection: It comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device against unexpected voltage spikes and enhancing its durability.
  • Power Efficiency: The DS91D180TMAX is optimized for low power consumption, which is critical for energy-sensitive systems.

Applications

  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Video Surveillance Systems
  • High-Speed Data Acquisition
  • Point-to-Point Communication Links

Technical Specifications

Parameter Value Data Rate Up to 100 Mbps Operating Temperature -40°C to 125°C Power Supply Voltage 3.3V Package Type 48-TSSOP

Overall, the DS91D180TMAX from Texas Instruments is a reliable, high-performance device that meets the rigorous demands of high-speed data transmission in automotive and industrial environments.

You May Also Be Interested in

Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4654 $58.0502
31+ $3.6640 $113.5840
48+ $3.5494 $170.3712
66+ $3.4349 $226.7034
85+ $3.3205 $282.2425
113+ $2.9770 $336.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,440 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention