EN
  • EN
  • DE

LF412C

Part No LF412C
Manufacturer Texas Instruments
Description DUAL JFET-INPUT OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196142-LF412C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian LF412C CAD Model

Description

Product Overview: Texas Instruments LF412C Dual Operational Amplifier

The Texas Instruments LF412C is a high-performance, dual operational amplifier (op-amp) designed to offer a unique blend of features that make it ideal for a wide range of applications. This integrated circuit is well-suited for high-fidelity and audio pre-amplifier applications, as well as for sample and hold circuits and many other operational amplifier requirements where low noise and high input impedance are essential.

Key Features

  • Low Input Bias and Offset Currents: The LF412C boasts exceptionally low input bias and offset currents, which is crucial for high-accuracy signal processing applications.
  • High Input Impedance: With a JFET input stage, the LF412C has a very high input impedance, making it an excellent choice for applications where minimal loading on the signal source is required.
  • Low Noise: This op-amp is designed to have low noise, providing a clean amplification of the input signal without significant addition of unwanted noise.
  • Wide Gain Bandwidth: The LF412C offers a wide gain bandwidth product, allowing it to handle a broad range of frequencies while maintaining stable gain.
  • High Slew Rate: The high slew rate of the LF412C ensures that the output can change rapidly in response to changes in the input signal, which is beneficial in fast signal processing and switching applications.
  • Large Output Voltage Swing: The device can output a large voltage swing close to the supply rails, which maximizes the dynamic range in high voltage applications.

Applications

The LF412C is versatile and can be used in various electronic circuits, including:

  • Audio pre-amplifiers and mixers
  • Active filters and integrators
  • Sample and hold circuits
  • Analog-to-digital converters
  • Impedance buffering
  • Many other precision analog applications

Package and Reliability

The LF412C is available in a standard 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing flexibility for both through-hole and surface-mount PCB designs. Additionally, Texas Instruments is known for its commitment to quality and reliability, ensuring that the LF412C operates effectively under specified conditions.

Overall, the LF412C from Texas Instruments is a reliable and versatile choice for designers who require a dual operational amplifier with low noise, high input impedance, and a wide operating range.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess