Products specifications

Manufacturer Texas Instruments
Win Source Part Number 1196154-LF442
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian LF442 CAD Model

Description

Product Overview: LF442 Dual Low Power Operational Amplifier

The LF442 from Texas Instruments is a high-performance, dual operational amplifier (op-amp) that combines low power consumption with a wide range of input voltages and excellent stability. This device is part of the LF44x series of op-amps, which are known for their low input bias currents and high input impedance.

Key Features:

  • Low Power Consumption: The LF442 is designed for applications requiring both low power operation and high performance, making it ideal for battery-powered devices and portable equipment.
  • Wide Supply Voltage Range: It operates from a supply voltage range of ±4V to ±18V, providing flexibility in various applications and compatibility with multiple power sources.
  • High Input Impedance: With its JFET input stage, the LF442 offers a high input impedance, which minimizes loading on the input signal source and preserves signal integrity.
  • Low Input Bias Currents: The device features low input bias and offset currents, which is crucial for precision applications and ensures minimal error in signal processing.

Applications:

The LF442 is suitable for a broad array of applications due to its versatile characteristics. It is particularly useful in:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Audio Processing
  • Other applications where low power dissipation and good electrical characteristics are necessary

Quality and Reliability:

Texas Instruments is committed to providing high-quality and reliable products. The LF442 is no exception, and it is manufactured to meet the stringent standards expected from TI's products. It comes in industry-standard packaging and is available in multiple temperature range options to suit various environmental conditions.

To learn more about the LF442 Dual Low Power Operational Amplifier, access detailed datasheets, or to place an order, please visit the Texas Instruments website or contact your local TI distributor.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9682 $77.9364
4+ $31.9739 $127.8956
6+ $30.9746 $185.8476
8+ $29.9755 $239.8040
10+ $28.9763 $289.7630
13+ $25.9787 $337.7231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,042 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention