Products specifications Report Issue?

Height 2.03 mm
Input Bias Current 100 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Length 9.21 mm
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Packaging Rail/Tube
Radiation Hardening No
Response Time 1.3 µs
RoHS Compliant
Thickness 1.59 mm
Voltage Gain 106.02 dB
Width 5.97 mm
Win Source Part Number 1213977-LM139W
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM139W CAD Model

Description

Product Overview: LM139W from Texas Instruments

The LM139W series comprises low-power, precision voltage comparators designed by Texas Instruments to offer a wide range of applications in industrial, automotive, and consumer electronics. Known for their reliability and performance, these comparators are optimized for low-voltage operation and are capable of functioning with a single or dual power supply.

Key Features:

  • Wide Voltage Range: The LM139W series can operate over a wide voltage range from 2V to 36V for single supply and ±1V to ±18V for dual supplies, making it versatile for various circuit designs.
  • Low Supply Current: These comparators are designed for low supply current drain, which is independent of the magnitude of the power supply voltage, contributing to energy-efficient designs.
  • Low Input Bias Current: The input bias current is low, which minimizes errors in applications that require high impedance.
  • Low Input Offset Voltage: The LM139W series has a low input offset voltage, which reduces the error and improves accuracy in voltage comparison applications.
  • Output Compatibility: The output of the LM139W can be connected to other voltages within the power supply range, and it is compatible with TTL, MOS, and CMOS logic systems.
  • Wide Operating Temperature Range: These comparators are designed to operate over a wide temperature range, making them suitable for challenging environmental conditions.

Applications:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor control
  • Window comparators
  • Multiple limit switches
  • Time delay generators

The LM139W series is available in multiple package types, including the standard 14-pin DIP, SOIC-14, and TSSOP-14, providing flexibility in design implementation. With its precision and low-power attributes, the LM139W from Texas Instruments stands as a solid choice for designers looking to create robust and energy-efficient electronic systems.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 16TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Lowest to $1.8567
ECAD model for OPA4322SAIPWR
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P
Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.5120
ECAD model for RS8551XF
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID
ON Semiconductor
Lowest to $0.2451
ECAD model for LMV358DMR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3433 $50.3433
3+ $41.3073 $123.9219
4+ $40.0165 $160.0660
6+ $38.7256 $232.3536
7+ $37.4348 $262.0436
9+ $33.5622 $302.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,286 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention