Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 071723-LP2950-30LP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2950-30LP CAD Model

Description

The LP2950-30LP from Texas Instruments is a high-quality, low-dropout voltage regulator designed to provide a steady, reliable output voltage for a wide range of applications, including industrial machinery, automotive electronics, and communication devices.

  • Low Dropout Performance: Maintains steady output voltage even with small input-output voltage differences
  • Low Quiescent Current: Typically 75μA at 100mA loads
  • Thermal Shutdown Feature: Protects against excessive heat
  • Fixed Output Voltage: 3.0V
  • Package: TO-92

You May Also Be Interested in

Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8-HTSOP-J
Need more? Email Us
ECAD model for BD25GC0WEFJ-E2
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Analog Devices Inc.
IC REG LINEAR 2.7/2.8V 6-WLCSP
Need more? Email Us
ECAD model for ADP220ACBZ-2827R7
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Analog Devices Inc.
IC REG LINEAR 2V 1.2A 10LFCSP
Lowest to $8.4054
ECAD model for ADP7156ACPZ-2.0-R7
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6582 $59.2380
210+ $0.5402 $113.4420
325+ $0.5233 $170.0725
445+ $0.5064 $225.3480
575+ $0.4896 $281.5200
770+ $0.4388 $337.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,830 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention