Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 092226-MAX232ECD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals
Family Name MAX232E
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX232ECD CAD Model

Description

The MAX232ECD from Texas Instruments is a highly sophisticated, dual driver/receiver that includes a capacitive voltage generator to supply EIA-232 voltage levels from a single 5-V supply.

  • Product Type: Dual driver/receiver
  • Voltage Generator: Capacitive voltage generator
  • Receiver Conversion: EIA-232 inputs to 5-V TTL/CMOS levels
  • Receiver Threshold: 1.3 V (typical)
  • Receiver Hysteresis: 0.5 V (typical)
  • Input Voltage Acceptance: ±30-V inputs
  • Driver Conversion: TTL/CMOS input levels into EIA-232 levels
  • Data Rate: Up to 120 kbit/s
  • Operating Temperature: 0°C to 70°C
  • Package: 16-pin SOIC
  • ESD Protection: Equipped with electrostatic discharge (ESD) protection circuitry

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and Dual-Mode HDMI/MHL Receiver
Lowest to $23.6364
ECAD model for ADV7481WBBCZ
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1631
ECAD model for BL1587
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.8353
ECAD model for THVD1451DRBT
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,969 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention