Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338144-NM24C16M8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM24C16M8 CAD Model

Description

The NM24C16M8 is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a leading global semiconductor company.

  • Description: This product is part of Texas Instruments' extensive portfolio of advanced ICs designed to meet the needs of a wide variety of electronic applications
  • Type: 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device
  • Storage Capacity: 16,384 bits
  • Voltage Range: Operates over a voltage range of 2.7V to 5.5V
  • Data Communication: Uses the I2C (Inter-Integrated Circuit) protocol for data communication, which allows for high-speed data transfer between the IC and other devices
  • Organization: Organized as 2048 words of 8 bits each, which allows for a large amount of data to be stored and accessed efficiently
  • Power Consumption: Low power consumption
  • Suitability: Ideal for use in battery-powered devices and other applications where power efficiency is a critical requirement
  • Operating Temperature Range: Wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments
  • Write Protection: Hardware write protection feature, which prevents accidental data overwriting and ensures the integrity of the stored data
  • Endurance: Supports a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring the longevity of the stored data
  • Package: Comes in a small 8-pin package, which makes it ideal for space-constrained applications
  • RoHS Compliance: RoHS compliant, which means it is free from hazardous substances and meets international environmental standards

You May Also Be Interested in

Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8443
ECAD model for MX25V1606FM2I03
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.5916
ECAD model for W25Q16FWSNIQ
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46LZM8X
ON Semiconductor
IC EEPROM 2KBIT SPI 10MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) SPI 8-UDFN-EP (2x3)
Need more? Email Us
ECAD model for CAT25020HU4I-GT3
Macronix
IC FLASH 2GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16 ns 48-TSOP
Lowest to $11.2516
ECAD model for MX30LF2G28AD-TI
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 45 ns 44-TSOP II
Lowest to $2.0778
ECAD model for IS62WV6416DBLL-45TLI
ISSI, Integrated Silicon Solution Inc
IC SRAM 256KBIT PAR 28TSOP I / SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10 ns 28-TSOP I
Lowest to $1.7875
ECAD model for IS61LV256AL-10TLI-TR
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Lowest to $1.6514
ECAD model for 24LC16BT-E/MNY
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $1.0831
ECAD model for GD25LQ40CTIGR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention