EN
  • EN
  • DE

OMAP3530ECBC

Part No OMAP3530ECBC
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA / SOC OMAP3 ARM Cortex A8 65nm 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790917-OMAP3530ECBC
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3530
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian OMAP3530ECBC CAD Model

Description

The OMAP3530ECBC is a cutting-edge system on chip (SoC) from Texas Instruments, designed to deliver superior multimedia and image processing capabilities. This powerful processor is part of the OMAP™ 3 platform, which is renowned for its high performance and low-power consumption, making it an ideal choice for a wide range of mobile and embedded applications.

Key Features:

  • ARM Cortex-A8 Core: At the heart of the OMAP3530ECBC is an ARM Cortex-A8 processor that runs at up to 720 MHz, providing the computational power necessary for demanding applications.
  • 2D/3D Graphics Acceleration: Integrated PowerVR™ SGX graphics accelerator ensures smooth and responsive 2D and 3D graphics rendering, which is essential for gaming, user interfaces, and professional graphics applications.
  • DSP Processing: The device includes a TMS320C64x+™ DSP core that allows for dedicated signal processing, making it suitable for audio and video processing, as well as other real-time applications.
  • High-Definition Video Support: The OMAP3530ECBC supports high-definition (HD) video playback and recording, providing users with a rich multimedia experience.
  • Multiple Connectivity Options: With a range of interfaces including USB, camera interface, and display subsystems, the processor offers extensive connectivity options for peripheral devices.

Applications:

The OMAP3530ECBC is versatile and can be used in various applications such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Medical Imaging Devices
  • Industrial Control Systems

Technical Specifications:

The OMAP3530ECBC boasts an impressive set of technical specifications that include:

  • Up to 720 MHz ARM Cortex-A8 Core
  • PowerVR SGX Graphics Accelerator
  • TMS320C64x+ DSP Core
  • HD Video Processing Capability
  • Comprehensive Peripheral Set for Connectivity

In conclusion, the OMAP3530ECBC from Texas Instruments is a powerful and versatile processor that offers a balance of performance, power efficiency, and multimedia capabilities, making it a top choice for developers and manufacturers of advanced digital products.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess