Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type CMOS, Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.16V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 200 pA
Voltage - Input Offset 8 µV
Current - Supply 21µA (x4 Channels)
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OPA4330
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651076-OPA4330AID
Ultra Librarian 3D Model Ultra Librarian OPA4330AID CAD Model

Description

The OPA4330AID is a high-precision, low-power operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor technology. This op-amp is part of TI's OPA series, known for their reliability and performance in a wide range of applications.

Key Features

  • Low Power Consumption: The OPA4330AID is optimized for low-power applications, ensuring efficient operation with a quiescent current of just 150 µA per channel.
  • High Precision: With an offset voltage of only 150 µV and low drift over time and temperature, this op-amp provides excellent accuracy for precision measurement and control systems.
  • Wide Supply Range: The device operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both portable and stationary applications.
  • Rail-to-Rail Output: The OPA4330AID offers a rail-to-rail output swing, which maximizes the dynamic range in applications where supply voltages are limited.
  • MicroSIZE Package: Available in a space-saving MSOP-8 package, the OPA4330AID is ideal for applications where board space is at a premium.

Applications

The OPA4330AID is suited for a variety of applications that require high precision and low power consumption. These include:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Equipment
  • Active Filter Blocks
  • Analog-to-Digital Converter (ADC) Drivers

Quality and Reliability

As with all Texas Instruments products, the OPA4330AID is built to meet high standards of quality and reliability. It is designed to function consistently over a wide range of temperatures and is backed by TI's commitment to customer satisfaction.

Ordering Information

The OPA4330AID is available for order through Texas Instruments' official website or through authorized distributors. For detailed product specifications, application notes, and support resources, please refer to the Texas Instruments product page for the OPA4330AID.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.4692
ECAD model for RS8557XF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5584 $59.2592
30+ $3.7402 $112.2060
47+ $3.6234 $170.2998
64+ $3.5065 $224.4160
83+ $3.3896 $281.3368
111+ $3.0390 $337.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention