EN
  • EN
  • DE

OPA657NB

Part No OPA657NB
Manufacturer Texas Instruments
Description 1.6GHz, Low-Noise, FET-Input OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233906-OPA657NB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA657NB CAD Model

Description

The OPA657NB, crafted by the reputable Texas Instruments, is a high-performance operational amplifier that combines a wideband voltage-feedback operation with a FET-input stage. This device is tailored for a variety of applications that demand high speed and wide bandwidth, such as in test and measurement systems, optical networking, and video processing. The OPA657NB is a testament to Texas Instrument's commitment to providing innovative and reliable components for advanced electronic systems.

Key Features

  • High Bandwidth: The OPA657NB boasts an impressive bandwidth of 1.6 GHz, making it suitable for high-frequency signal amplification and processing.
  • Fast Slew Rate: With a slew rate of 650 V/µs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal fidelity in high-speed applications.
  • Low Noise Performance: The FET-input stage significantly reduces input voltage noise, making the OPA657NB ideal for sensitive applications where noise can be a critical factor.
  • High Output Drive: Capable of delivering a high output current, this operational amplifier can drive a wide range of loads, including high-speed analog-to-digital converters (ADCs).

Applications

  • Optical Network Control Circuits
  • Professional Video Electronics
  • Test and Measurement Equipment
  • Wideband Amplifiers and Buffers
  • High-Speed Data Acquisition Systems

The OPA657NB is available in an 8-pin narrow SOIC package, providing a compact solution without compromising performance. Its operating temperature range from -40°C to 85°C ensures reliability across various environmental conditions. For designers looking for an op-amp with exceptional speed and accuracy, the OPA657NB from Texas Instruments is an excellent choice. It offers the advanced features necessary to keep your applications at the forefront of technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1403 $50.7015
11+ $9.4986 $104.4846
17+ $9.1777 $156.0209
24+ $8.5359 $204.8616
31+ $8.2150 $254.6650
39+ $7.8941 $307.8699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,582 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess