EN
  • EN
  • DE

PT6501A

Part No PT6501A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 8A 4.5V - 6V Input
Manufacturer Texas Instruments
Series PT6500
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Package 14-SIP Module
Family Name PT6501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 12
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890346-PT6501A
Ultra Librarian 3D Model Ultra Librarian PT6501A CAD Model

Description

Introducing the PT6501A Power Module from Texas Instruments

The PT6501A is a highly efficient, integrated power module manufactured by Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This innovative product is part of the PT6500 series, which is known for its ease of use and reliability in providing power solutions.

At the heart of the PT6501A is its ability to convert input voltages ranging from 5V to 12V, stepping down to a single, adjustable output voltage that can be finely tuned from 1.5V to 3.5V. This versatility makes it an ideal choice for systems that require a stable and configurable power supply. With an output current capability of up to 1.5A, this power module can comfortably meet the demands of high-performance integrated circuits and microprocessors.

One of the key features of the PT6501A is its integrated heat sink. This design element not only simplifies the thermal management of the power module but also enhances its overall efficiency by ensuring that heat is effectively dissipated, thereby maintaining optimal operating conditions.

The module is encapsulated in a vertically mounted SIP (Single In-line Package), which saves valuable board space and provides a compact power solution. This packaging also allows for easy installation, as it is compatible with standard soldering processes and does not require additional board space for heat spreading components.

Moreover, the PT6501A includes built-in features such as over-current protection and thermal shutdown, safeguarding your system from potential damage due to abnormal operating conditions. These protective measures ensure that the power module remains reliable and continues to perform even in the most demanding situations.

Whether you are designing a sophisticated telecommunications system, a complex digital device, or any other application that requires a compact and efficient power source, the PT6501A from Texas Instruments is the go-to solution. Its robust design, ease of use, and outstanding performance make it a superior choice for engineers and designers looking to optimize their power management systems.

For more detailed specifications and application notes, be sure to visit the Texas Instruments website or consult the PT6501A datasheet.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess