EN
  • EN
  • DE

REF02AG

Part No REF02AG
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027576-REF02AG
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF02AG CAD Model

Description

Product Overview: REF02AG Voltage Reference

The REF02AG from Texas Instruments is a precision voltage reference that provides a fixed 5V output with a tight output tolerance and low temperature coefficient. This makes it an ideal choice for high-precision data conversion systems and analog circuits that require a stable reference voltage.

Key Features

  • Output Voltage: 5V ±0.5%
  • Temperature Coefficient: 10 ppm/°C (max) over the full temperature range, ensuring stable performance across a wide range of operating conditions.
  • Low Noise: Offers low output noise, which is critical for high-resolution analog-to-digital and digital-to-analog conversions.
  • Load Regulation: Excellent load regulation characteristics maintain consistent performance despite changes in load on the output.
  • Supply Voltage Range: Operates over a wide supply voltage range, accommodating various application requirements.
  • Long-Term Stability: Demonstrates high long-term stability, making it reliable for applications that demand consistent performance over time.
  • Package: Available in an 8-pin DIP package that is easy to integrate into a wide variety of circuit designs.

Applications

The REF02AG is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • High-resolution conversion systems
  • Industrial process control
  • Precision instrumentation
  • Medical equipment
  • Battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the REF02AG is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the REF02AG into their projects.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess