The R1212D100A-TR-FA PBF is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. This component is a low-dropout (LDO) regulator designed to provide a stable and accurate output voltage in a variety of electronic applications. The PBF designation indicates that it is lead-free, complying with RoHS standards.
Applications:
- Power management in portable devices (e.g., smartphones, tablets)
- Power supplies for microcontrollers and digital circuits
- Battery-powered equipment
- Post-regulation for switching power supplies
- Noise-sensitive analog circuits
Features:
- Low dropout voltage
- High output voltage accuracy
- Low quiescent current
- Overcurrent protection (OCP)
- Thermal shutdown protection (TSD)
- Small package size
- Lead-free (RoHS compliant)
Benefits:
- Efficient power management with minimal voltage loss
- Stable and precise voltage output for reliable operation of connected devices
- Extended battery life due to low quiescent current consumption
- Protection against damage from overcurrent and overheating
- Compact design for space-constrained applications
- Environmentally friendly due to lead-free construction
Additional Details:
The R1212D100A-TR-FA PBF LDO regulator is characterized by its ability to maintain a stable output voltage even when the input voltage is close to the output voltage. This is crucial in battery-powered devices where the battery voltage decreases over time. The low quiescent current ensures that minimal power is wasted when the regulator is in standby mode. The overcurrent and thermal shutdown protection features enhance the reliability of the device and prevent damage in abnormal operating conditions. The small package size allows for integration into densely populated circuit boards. This regulator is available in tape and reel packaging for automated assembly.