The KRA224-AT/P is a silicon epitaxial planar NPN transistor from KEC. It is designed for low noise amplifier applications.
Applications:
- Low noise amplifier circuits
- RF amplifier stages
- Oscillator circuits
- Mixer stages
Features:
- NPN Silicon Epitaxial Planar Transistor
- Low noise figure
- High gain bandwidth product
- Excellent linearity
- Small signal amplifier
Benefits:
- Improved signal reception in sensitive applications due to low noise characteristics.
- Enhanced amplifier performance with high gain bandwidth product.
- Reliable and stable operation in demanding environments.
- Reduced distortion in amplifier circuits due to excellent linearity.
- Suitable for miniature and high-density circuit designs.
Specifications:
The KRA224-AT/P has a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 50mA, and a power dissipation (PC) of 150mW. Its transition frequency (fT) is typically 650 MHz, and its noise figure (NF) is typically 1.2 dB at 100 MHz.