EN
  • EN
  • DE

ZWQ1305223/A

Part No ZWQ1305223/A
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (T - Z)
Description AC/DC Power Supply Quad-OUT 5V/12V/-12V/3.3V 19A/5A/5A/12A 149.6W 24-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Current - Output 1 19 A
Depth 106 mm
Efficiency 72 %
Frequency 63 Hz
Height 35.052 mm
Isolation Voltage 3 kV
Length 225.044 mm
Max Current Rating 2.6 A
Maximum Operating Temperature 70 °C
Max Output Current 10 A
Max Output Power 149.6 W
Max Power Dissipation 130 W
Min Operating Temperature -10 °C
Mount Chassis Mount
Number of Outputs 4
Number of Pins 24
Output Current 15 A
Output Power 149.6 W
Output Voltage 5 V
Power Rating 130 W
RoHS Compliant
Voltage - Output 1 5 V
Voltage - Output 2 12 V
Voltage - Output 3 -12 V
Voltage - Output 4 3.3 V
Width 105.918 mm
Win Source Part Number 1019370-ZWQ1305223/A
Categories OEM Parts(T-Z)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZWQ1305223/A CAD Model

Description

The TDK-Lambda Americas Inc. power supply has a power rating of 130 W and an efficiency of 72%.

  • Power Rating: 130 W
  • Efficiency: 72%
  • Outputs: Four
  • Output Currents: 15 A, 19 A, 10 A, and 10 A
  • Output Voltages: 5 V, 12 V, -12 V, and 3.3 V
  • Maximum Current Rating: 2.6 A
  • Maximum Power Dissipation: 130 W
  • Pins: 24
  • Isolation Voltage: 3 kV
  • Frequency: 63 Hz
  • Maximum Operating Temperature: 70 °C
  • RoHS Compliant: Yes
  • Mounting: Chassis Mountable
  • Dimensions: 225.044 mm x 105.918 mm x 35.052 mm (L x W x H)
  • Supply and Demand Status: shortage

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess