EN
  • EN
  • DE

RM4N650IP

Part No RM4N650IP
Manufacturer Rectron USA
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 650V 4A TO251 / N-Channel 650 V 4A (Tc) 46W (Tc) Through Hole TO-251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Rectron USA
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.2Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 280 pF @ 50 V
Power Dissipation (Max) 46W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-251
Package / Case TO-251-3 Stub Leads, IPak
MSL Level 1 (Unlimited)
HTSUS 8541.10.0080
Other Names 2516-RM4N650IP
Standard Package 800
Win Source Part Number 965354-RM4N650IP
Ultra Librarian 3D Model Ultra Librarian RM4N650IP CAD Model

Description

The 965354-RM4N650IP is a N-Channel MOSFET (Metal Oxide) FET Type semiconductor component designed for use in discrete semiconductor products such as Transistors.

  • FET Type: N-Channel MOSFET (Metal Oxide)
  • Category: Discrete Semiconductor Products
  • Drain to Source Voltage (Vdss): 650 V
  • Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
  • Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.5A, 10V
  • Vgs(th) (Max) @ Id: 3.5V @ 250μA
  • Power Dissipation (Max): 46W (Tc)
  • Mounting Type: Through Hole
  • Package: TO-251-3 Stub Leads, IPak
  • Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 50 V
  • Vgs (Max): ±30V
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Manufacturer: Rectron USA

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess