EN
  • EN
  • DE

TK63201BCB-G

Part No TK63201BCB-G
Manufacturer Maxim Integrated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979180-TK63201BCB-G
Categories OEM Parts(T-Z)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK63201BCB-G CAD Model

Description

Overview of Maxim Integrated Product TK63201BCB-G

Maxim Integrated's TK63201BCB-G is a high-performance, integrated circuit designed for advanced power management applications. This versatile product is engineered to meet the rigorous demands of modern electronic devices, providing efficient and reliable power supply solutions.

Key Features

  • High Efficiency: The TK63201BCB-G boasts an exceptional energy conversion rate, minimizing power loss and ensuring that devices operate smoothly with optimal battery life.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing for sleeker and more compact device designs without compromising on performance.
  • Versatile Voltage Range: It accommodates a wide range of input voltages, making it suitable for various applications, from low-power handheld devices to high-power industrial equipment.
  • Thermal Protection: The built-in thermal protection features safeguard the IC and the device it powers from potential damage due to overheating, ensuring a longer lifespan and consistent performance.
  • Low Quiescent Current: It offers a low quiescent current, which is critical for battery-powered applications where preserving energy is paramount.

Applications

The TK63201BCB-G is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless communication systems
  • Power supply modules
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the TK63201BCB-G is no exception. It is manufactured using state-of-the-art technology and rigorous testing protocols to ensure that each unit meets the highest standards of reliability and performance.

Conclusion

In summary, the Maxim Integrated TK63201BCB-G is a powerful, efficient, and reliable solution for modern power management challenges. Its compact size, thermal protection, and low quiescent current make it an ideal choice for designers looking to create sophisticated electronic products with long battery life and high performance.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess