EN
  • EN
  • DE

PCA82C251TD

Part No PCA82C251TD
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Philips PCA82C251TD / IC Can Trasceiver 5V Hs 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Current 85 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 8
Number of Transceivers 1
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1029004-PCA82C251TD
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA82C251TD CAD Model

Description

NXP PCA82C251TD CAN Transceiver

The PCA82C251TD is a high-performance CAN (Controller Area Network) transceiver from NXP Semiconductors. This integrated circuit is designed to interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically tailored to provide robust communication in automotive and industrial applications, where reliable data exchange is crucial under harsh electrical environments and across extended distances.

This transceiver device adheres to the ISO 11898 standard, which is the international standard for high-speed CAN communications. It is capable of speeds up to 1 megabit per second (Mbps), making it suitable for high-speed CAN applications. The PCA82C251TD operates over a wide supply voltage range and features a very low current standby mode, which is particularly beneficial for power-sensitive applications.

The PCA82C251TD offers differential transmit capability to the CAN bus and differential receive capability to the CAN controller, which ensures high noise immunity and allows for long bus lengths. Its features include thermal protection, short-circuit protection, and an integrated slope control to reduce radio frequency interference (RFI). These protections ensure that the device remains reliable and functional even in the most demanding conditions.

The transceiver is housed in a small 8-pin SOIC package, making it compact and easy to integrate into a variety of designs. Its lead-free construction and compliance with RoHS directives make it an environmentally friendly choice for modern electronic systems.

Overall, the PCA82C251TD from NXP is an essential component for developers looking to create robust, efficient, and high-speed communication networks within automotive or industrial control systems. Its ability to withstand harsh conditions and provide reliable data transmission ensures that it remains a popular choice among engineers and designers in the field of embedded systems and network communications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess