Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 53μVp-p
Noise - 10Hz to 10kHz 78μVrms
Voltage - Input 4.146 V to 5.5 V
Operating Supply Current 120μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091797-REF3240AMDBVREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3240AMDBVREP CAD Model

Description

Introducing the REF3240AMDBVREP from Texas Instruments

The REF3240AMDBVREP is a high-precision, low-power, voltage reference chip designed and manufactured by Texas Instruments, a global semiconductor company renowned for its innovative and reliable products. This product is part of TI's extensive reference voltage product line, providing a stable and accurate reference voltage for various applications, including data converters, portable devices, and measurement systems.

Key Features

  • High Accuracy: The REF3240AMDBVREP boasts an impressive initial accuracy, ensuring precise voltage reference for critical applications.
  • Low Power Consumption: This voltage reference is designed for battery-powered and energy-efficient applications, minimizing power consumption without compromising performance.
  • Stable Output: It provides a stable and low-noise output, which is essential for high-resolution analog-to-digital conversions and other sensitive electronic circuits.
  • Wide Temperature Range: The device operates effectively across a broad temperature range, making it suitable for use in diverse environments and conditions.

Applications

The versatility of the REF3240AMDBVREP allows it to be integrated into a wide array of electronic systems. Some common applications include:

  • Data Acquisition Systems (DAS)
  • Portable and Battery-Powered Equipment
  • Medical and Healthcare Devices
  • Industrial Instrumentation
  • Precision Analog Systems

Product Specifications

Parameter Value Initial Accuracy ±0.1% Supply Voltage (V<sub>IN) 2.7V to 5.5V Output Voltage 4.096V Temperature Range -40°C to +125°C Package Type SOT-23

In conclusion, the REF3240AMDBVREP from Texas Instruments is a reliable and efficient solution for systems requiring a stable voltage reference. Its high accuracy, low power consumption, and robustness in various temperature conditions make it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT
Analog Devices Inc.
IC VREF SERIES PREC +-10V 14CDIP / Voltage Reference IC V 14-CERDIP
Lowest to $70.0717
ECAD model for AD2702JD
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention