The REF5040 from Texas Instruments is a high-precision voltage reference designed to maintain stable output voltage over a wide range of operating conditions. This component is ideal for precision data conversion in a variety of applications, including industrial instrumentation, medical devices, and high-resolution analog-to-digital converters (ADCs).
Key Features
- Low Noise: The REF5040 offers an impressive low noise performance, which is critical for high-precision measurements and ensures minimal signal distortion.
- High Accuracy: With an initial accuracy of 0.05% and a temperature drift of just 3 ppm/°C, the REF5040 provides reliable and consistent reference voltage, making it suitable for applications that demand high precision.
- Wide Temperature Range: This voltage reference can operate over an extended temperature range, ensuring performance stability in varying environmental conditions.
- Long-Term Stability: The REF5040's design ensures excellent long-term stability, which is essential for maintaining accuracy over the lifespan of the application.
- Low Dropout Voltage: It features a low dropout voltage, allowing the device to function correctly even with minimal differences between the supply voltage and the output voltage.
Applications
The REF5040 is versatile and can be used in a wide array of precision applications, including:
- Test and measurement systems
- Data acquisition systems
- Industrial automation
- Medical equipment
- High-end audio equipment
Technical Specifications
Parameter
Value
Output Voltage
4.096 V
Initial Accuracy
±0.05%
Temperature Coefficient
3 ppm/°C
Noise (10 Hz to 10 kHz)
3.5 µVrms
Supply Voltage (V<sub>IN)
4.5 V to 18 V
Operating Temperature Range
-40°C to +125°C
With its robust design and impeccable performance, the REF5040 is an excellent choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.