EN
  • EN
  • DE

SN1701022RSBT

Part No SN1701022RSBT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1094677-SN1701022RSBT
Ultra Librarian 3D Model Ultra Librarian SN1701022RSBT CAD Model

Description

The SN1701022RSBT is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of applications. This versatile component is part of TI's renowned semiconductor product line, known for its reliability, precision, and innovative technology.

Key Features

  • High Integration: The SN1701022RSBT integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Efficiency: Designed with power efficiency in mind, this product ensures minimal power loss and optimal performance, making it suitable for power-sensitive applications.
  • Durability: Built to withstand harsh conditions, it operates reliably over a wide temperature range and is resilient against common environmental stressors.
  • Compatibility: The device is compatible with various microcontrollers and processors, ensuring easy integration into existing systems and flexibility for new designs.

Applications

The SN1701022RSBT is adept for use in a variety of sectors including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Medical Devices

Technical Specifications

Parameter Value Package Type RSBT Operating Temperature Specified range Supply Voltage Specific range Interface Type Specific interface standards

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the SN1701022RSBT. With a global network of engineers and support staff, customers can expect prompt assistance with any technical queries or design challenges.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or contact their support team.

You May Also Be Interested in

Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2995 $52.7920
33+ $3.0906 $101.9898
51+ $2.9862 $152.2962
73+ $2.7774 $202.7502
94+ $2.6730 $251.2620
117+ $2.5686 $300.5262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,710 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess