EN
  • EN
  • DE

SN761663DGKR

Part No SN761663DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AGC AMP FOR TV TUNER 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automatic Gain Control (AGC)
Number of Circuits 1
Operating Supply Current 23mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 099504-SN761663DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN761663DGKR CAD Model

Description

Product Overview: SN761663DGKR from Texas Instruments

The SN761663DGKR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a versatile and high-performance component, typically used in digital TV systems and advanced consumer electronics. Its primary function is as a terrestrial digital IF demodulator, offering exceptional quality and reliability for digital signal processing.

Key Features

  • High Integration: The SN761663DGKR integrates numerous functions into a single chip, minimizing the need for external components and simplifying the design process for engineers.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge technology, this IC ensures efficient processing of digital signals with high precision and minimal signal degradation.
  • Robust Performance: Designed to meet the stringent requirements of digital TV broadcast standards, it provides robust demodulation capabilities even in challenging signal conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, making it suitable for applications where power conservation is crucial.
  • Compact Form Factor: The SN761663DGKR comes in a small-outline package, making it an excellent choice for space-constrained applications.

Applications

The SN761663DGKR is ideal for a wide range of applications, particularly in the realm of digital television. It is well-suited for:

  • Set-top boxes
  • Portable TV receivers
  • Terrestrial digital TV tuners
  • PC TV cards

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the SN761663DGKR. Engineers can access a wealth of resources including datasheets, reference designs, and application notes to facilitate the integration of this IC into their projects.

In summary, the SN761663DGKR from Texas Instruments represents a blend of performance, efficiency, and integration, making it an outstanding choice for developers looking to create or enhance digital TV solutions.

You May Also Be Interested in

Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
525+ $0.1907 $100.1175
815+ $0.1847 $150.5305
1,120+ $0.1787 $200.1440
1,450+ $0.1728 $250.5600
1,940+ $0.1549 $300.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess