EN
  • EN
  • DE

TIL114

Part No TIL114
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMPATIBLE WITH STANDARD TTL INTEGATED CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267364-TIL114
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIL114 CAD Model

Description

Introducing the TIL114 Optocoupler from Texas Instruments

The TIL114 is a versatile optocoupler device designed and manufactured by the renowned electronics company, Texas Instruments. This optoelectronic component is engineered to provide electrical insulation and signal transfer between two isolated circuits by utilizing light as a means of communication, ensuring that high voltages cannot compromise the safety and functionality of sensitive parts of the electronic system.

Key Features of TIL114

  • High Voltage Isolation: The TIL114 offers excellent isolation characteristics, with the capability to withstand high voltage transients and prevent electrical noise from affecting the signal integrity.
  • Phototransistor Output: At the heart of the TIL114 is a phototransistor that provides a reliable and stable output, ensuring a responsive and consistent performance for switching operations.
  • Compact DIP Package: Housed in a dual in-line package (DIP), the TIL114 is compact and easy to integrate into a wide variety of electronic circuits, making it a convenient choice for space-constrained applications.
  • Low Input Current Requirements: The device operates efficiently with low input current, making it suitable for low-power applications and ensuring compatibility with standard logic families.

Applications of TIL114

The TIL114 optocoupler is a highly adaptable component that can be employed in an extensive range of applications, including:

  • Industrial controls
  • Signal isolation
  • Power supply regulation
  • Motor control systems
  • Communication systems

Its ability to provide electrical isolation while maintaining signal fidelity makes it an ideal choice for protecting sensitive electronic equipment from voltage spikes and surges. Additionally, the TIL114 is used in situations where signal integrity is paramount, ensuring that information is transmitted without interference from external electrical noise.

With its robust design and Texas Instruments' commitment to quality, the TIL114 optocoupler represents a reliable solution for designers looking to enhance the safety and performance of their electronic systems. Whether in industrial environments or critical communication infrastructures, the TIL114 stands out as a component that combines functionality with durability.

For further information, datasheets, and application notes, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3415 $51.2250
360+ $0.2803 $100.9080
555+ $0.2715 $150.6825
765+ $0.2627 $200.9655
985+ $0.2540 $250.1900
1,320+ $0.2277 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess