Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 100μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number TLC339
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268957-TLC339CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC339CD CAD Model

Description

The Texas Instruments TLC339CD is a high-performance, quad differential comparator designed for applications requiring fast response times and low power consumption. This integrated circuit is part of TI's LinCMOS™ family, which is known for combining the benefits of CMOS with bipolar transistors to achieve the best of both worlds: low power usage and high-speed operation.

Key Features

  • Low Power Consumption: The TLC339CD operates with a very low supply current, typically 60 μA, which is ideal for battery-powered and portable devices.
  • Wide Voltage Range: This device can function over a wide supply voltage range from 2 V to 16 V, offering flexibility in various applications and compatibility with both TTL and CMOS logic levels.
  • Fast Response Time: It boasts a typical response time of 1.3 μs, enabling quick signal processing and real-time decision-making in critical applications.
  • Quad Comparators: The inclusion of four independent comparators in a single package allows for space-saving and reduced component count in complex circuits.
  • Push-Pull Outputs: The TLC339CD features push-pull outputs that can drive loads directly without the need for external pull-up resistors.

Applications

The TLC339CD is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Battery management
  • Voltage level detection
  • Window comparators
  • Limit comparators
  • Alarm and monitoring systems

Package and Quality

The TLC339CD comes in a 14-pin SOIC (Small Outline Integrated Circuit) package that is suitable for surface-mount technology (SMT) and is compatible with automated assembly processes. Texas Instruments ensures high-quality standards, and this product is designed for reliability and performance in commercial, industrial, and automotive environments.

For engineers and designers looking for a reliable and efficient solution for comparison applications, the Texas Instruments TLC339CD offers an excellent balance of speed, power consumption, and functional integration.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1555 $56.7990
44+ $2.5891 $113.9204
67+ $2.5082 $168.0494
93+ $2.4273 $225.7389
120+ $2.3464 $281.5680
160+ $2.1037 $336.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,350 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention