Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 84 dB
Height 1.58 mm
Input Bias Current 30 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Length 8.65 mm
Max Input Current 5 pA
Maximum Operating Temperature 125 °C
Max Power Dissipation 950 mW
Max Supply Current 80 µA
Max Supply Voltage 16 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 80 µA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 20 mA
Output Current per Channel 6 mA
Power Dissipation 950 mW
Propagation Delay 4.5 µs
Quiescent Current 100 µA
Radiation Hardening No
Response Time 2.5 µs
RoHS Compliant
Type General Purpose
Weight 133.412856 mg
Width 3.91 mm
Win Source Part Number 1015319-TLC339CDG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC339CDG4 CAD Model

Description

The TLC339CDG4 is a high-performance, quad differential voltage comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device is engineered to operate in a wide range of applications that require fast and accurate voltage comparison.

Key Features

  • Quad Differential Inputs: The TLC339CDG4 features four independent voltage comparators that can handle differential input signals, making it highly versatile for various circuit configurations.
  • Wide Voltage Range: It operates from a single power supply ranging from 2V to 36V or dual supplies of ±1V to ±18V, accommodating a broad spectrum of power environments.
  • Low Power Consumption: Designed with power efficiency in mind, the device boasts a low power consumption, making it suitable for battery-powered applications.
  • High Input Impedance: The comparators come with a high input impedance, which minimizes the loading effect on the input source and ensures accurate voltage measurements.
  • Fast Response Time: The device is characterized by its fast response time, allowing for quick transitions and timely signal processing.
  • Output Compatibility: The open-collector outputs of the TLC339CDG4 are compatible with a variety of TTL, MOS, and CMOS logic levels, providing flexibility in interfacing with other components.

Applications

The TLC339CDG4 is ideal for a multitude of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window comparators
  • Zero-crossing detectors
  • Level shifting applications

Quality and Reliability

As with all Texas Instruments products, the TLC339CDG4 is built to meet the highest industry standards of quality and reliability. It is available in a standard SOIC-14 package, ensuring compatibility with standard surface-mount technology (SMT) assembly processes. Engineers and designers can trust this component for its performance consistency and longevity in their electronic designs.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.5120
ECAD model for RS8551XF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.4692
ECAD model for RS8557XF
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention