EN
  • EN
  • DE

TLE2037AMDG4

Part No TLE2037AMDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 50MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 7.5 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 15nA
Voltage - Input Offset 10μV
Operating Supply Current 3.8mA
Channel Output Current 50mA
Supply Voltage - Operating 8 V to 38 V, ±4 V to 19 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108529-TLE2037AMDG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2037AMDG4 CAD Model

Description

The Texas Instruments TLE2037AMDG4 is a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. It is specifically designed to meet the demanding requirements of high-speed and precise analog circuitry. This operational amplifier is part of Texas Instruments' Excalibur low-noise, high-speed, precision amplifier family that offers a blend of features to optimize performance in various applications.

Key Features

  • Low Noise: The TLE2037AMDG4 boasts an ultra-low noise floor, making it ideal for sensitive audio applications and signal processing where maintaining signal integrity is crucial.
  • High Precision: With its high precision characteristics, this op-amp provides excellent dc performance, including low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Bandwidth: It offers a wide bandwidth, which enables it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Low Input Bias Current: The device's low input bias current minimizes errors in applications with high source impedance.
  • Single-Supply Operation: The TLE2037AMDG4 is capable of operating from a single supply, which simplifies power supply design and is suitable for battery-powered devices.
  • Robust Output Drive: Featuring a robust output drive, the op-amp can deliver signals to a variety of loads while maintaining linearity and performance.

Applications

The versatility of the TLE2037AMDG4 makes it a perfect choice for a broad range of applications. It is particularly well-suited for:

  • Professional audio equipment
  • Test and measurement instrumentation
  • Data acquisition systems
  • Active filters and signal conditioning circuits
  • Precision analog circuits

Package and Quality

The TLE2037AMDG4 comes in a compact 8-pin SOIC package, which allows for efficient use of board space in dense circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable performance in even the most demanding applications.

Conclusion

Overall, the TLE2037AMDG4 from Texas Instruments is an exceptional choice for designers who require a high-fidelity, precision operational amplifier. Its combination of low noise, high precision, and wide bandwidth makes it an indispensable component in advanced analog signal processing.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4091 $51.2728
20+ $5.2587 $105.1740
30+ $5.0944 $152.8320
41+ $4.9300 $202.1300
53+ $4.7657 $252.5821
71+ $4.2727 $303.3617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess