Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications Fan Motor Driver
Output Current 800mA
Supply Voltage - Operating 2 V to 14 V
Voltage - Load 2 V to 14 V
Temperature Range - Operating -30°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP-EP
Win Source Part Number 059657-MTD6501-CHC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTD6501-CHC CAD Model

Description

The MTD6501-CHC is a sophisticated and highly integrated fan motor driver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Tailored for the precise and efficient control of three-phase brushless DC (BLDC) motors, this driver is an excellent choice for a wide range of applications, including PC cooling fans, blowers, and other small motor-driven devices.

Featuring a simple input signal interface, the MTD6501-CHC is capable of controlling motor speed via a Pulse Width Modulation (PWM) input signal. This allows for seamless integration with existing system controllers and provides users with the ability to fine-tune motor speed to match specific requirements, ensuring optimal performance and energy efficiency.

The device operates over a wide voltage range, accommodating various power supply specifications, and its built-in Hall-effect sensors offer reliable rotor position sensing, which is critical for smooth and efficient motor operation. The MTD6501-CHC also boasts a robust protection suite, including lock-up protection, automatic restart, and thermal shutdown features, which help to safeguard the motor and the driver from potential damage due to overcurrent, stall, or overheating conditions.

Microchip's MTD6501-CHC is designed with a compact form factor, making it a suitable choice for space-constrained applications. Its high level of integration reduces the need for external components, simplifying design, and reducing overall system costs. The driver's excellent EMI performance further ensures that it can be used in noise-sensitive environments without causing disruptions.

Overall, the MTD6501-CHC from Microchip Technology stands out as a reliable and efficient solution for controlling three-phase BLDC motors. Its advanced features and protective measures make it a robust component for enhancing the performance and longevity of a wide array of motor-driven products.

You May Also Be Interested in

ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR DRIVER PAR 20SOIC
Lowest to $2.2797
ECAD model for DRV8803DWR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
Motor Driver 16-Pin TSSOP T/R / IC MOTOR DRIVER SER 16TSSOP
Lowest to $0.6503
ECAD model for DRV8860PWR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR
Texas Instruments
Triple Half Bridge Motor Driver 28-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $4.1680
ECAD model for DRV8313PWPR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $0.8804
ECAD model for DRV8832DGQR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention