EN
  • EN
  • DE

TLE2037ID

Part No TLE2037ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Series Excalibur™
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLE2037
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLE2037IDG4, 296-10388-5, -TLE2037IDG4-NDR, TLE2037IDG4, -296-10388-5, -296-10388-5-ND, TLE2037IDG4-ND, -TLE2037ID-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936722-TLE2037ID
Ultra Librarian 3D Model Ultra Librarian TLE2037ID CAD Model

Description

Product Overview: TLE2037ID from Texas Instruments

The TLE2037ID is a high-precision, low-noise operational amplifier designed by Texas Instruments, renowned for their robust and innovative semiconductor solutions. This particular op-amp is a member of the Excalibur low-noise, high-speed, precision operational amplifier family and is well-suited for a variety of applications, including high-fidelity audio systems, test and measurement equipment, and professional medical electronics.

Key Features

  • Low Noise Performance: The TLE2037ID boasts an exceptionally low voltage noise density of 4.5 nV/√Hz at 1 kHz, ensuring signal integrity and minimal interference in sensitive applications.
  • High Precision: With a high open-loop gain and low total harmonic distortion (THD), this op-amp delivers accurate signal amplification and minimal signal degradation, making it ideal for precision instrumentation.
  • Wide Bandwidth: Offering a wide bandwidth of 10 MHz, the TLE2037ID can handle a broad range of frequencies, which is essential for applications requiring fast signal processing.
  • Stable Operation: The device is unity-gain stable, which allows for reliable performance even at gain settings of one.
  • Low Power Consumption: With a moderate supply current of 2.8 mA, the TLE2037ID combines performance with efficiency, suitable for battery-powered devices.
  • Robust Design: The operational amplifier is designed to operate over a wide temperature range from -40°C to +85°C, ensuring consistent performance in varying environmental conditions.

Applications

  • Professional audio equipment
  • Precision data acquisition systems
  • Analog filters
  • Test and measurement instruments
  • Medical diagnostic equipment

The TLE2037ID is available in an 8-pin SOIC package, providing a compact form factor suitable for space-constrained applications. With its combination of low noise, high precision, and wide bandwidth, the TLE2037ID from Texas Instruments is an excellent choice for designers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5792 $50.3712
27+ $3.7573 $101.4471
42+ $3.6399 $152.8758
57+ $3.5225 $200.7825
74+ $3.4051 $251.9774
99+ $3.0528 $302.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess