EN
  • EN
  • DE
  • IT

TLE2064BCN

Part No TLE2064BCN
Manufacturer Texas Instruments
Catalog Unclassified
Description EXCALIBUR LOW POWER JFET OP AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLE206
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 686634-TLE2064BCN
Ultra Librarian 3D Model Ultra Librarian TLE2064BCN CAD Model

Description

Product Overview: TLE2064BCN from Texas Instruments

The TLE2064BCN is a high-performance, quad operational amplifier designed by the renowned manufacturer Texas Instruments. This precision op-amp is part of the TLE206x series and is well-suited for a wide range of applications, including process control, test equipment, and audio processing, among others. Engineered to offer both low power consumption and high output drive capability, the TLE2064BCN is an ideal choice for designers seeking a balance between efficiency and performance.

Key Features

  • Low Power Consumption: The TLE2064BCN is optimized for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Output Drive: Capable of delivering a high drive current, this op-amp can easily drive capacitive loads, ensuring reliable performance in demanding situations.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and offering flexibility in system design.
  • Low Input Bias Current: With its low input bias current, the TLE2064BCN is particularly effective in high-impedance sensor applications and precision circuits.
  • Enhanced Performance: The op-amp features improved offset voltage, drift, and bandwidth compared to the original BiFET family, resulting in enhanced overall performance.

Applications

The versatility of the TLE2064BCN makes it an excellent choice for a variety of applications. Its robust design is particularly well-suited for:

  • Professional audio equipment
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Analog-to-digital converters
  • Process control systems

Product Specifications

The TLE2064BCN is available in a 14-pin PDIP (Plastic Dual In-line Package) and is characterized for operation from -40°C to 85°C. It features a common-mode input voltage range that includes the negative supply, ensuring compatibility with a range of input signals.

In summary, the TLE2064BCN from Texas Instruments is a reliable and versatile quad operational amplifier that provides a unique combination of low power consumption, high output drive, and improved precision. Its robust feature set makes it an excellent choice for engineers and designers looking to optimize their analog circuitry across various applications.

You May Also Be Interested in

Amprobe
FLUKE TB25 TOOL BUCKET ORGANIZER
Lowest to $0.6499
Texas Instruments
PROTOTYPE
Lowest to $0.8721
TE Connectivity
Power/Signal Relay, 1 Form A, 16
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $5.4672
Texas Instruments
PROTOTYPE
Lowest to $25.2268
TE Connectivity
16W PLUG HSG ASSY BLACK
Lowest to $0.5854
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.6060
Texas Instruments
PROTOTYPE
Lowest to $1.0216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess