Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Ground Reference (Virtual)
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Parts Input Voltage (V) 4V ~ 40V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2425
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269392-TLE2425MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2425MD CAD Model

Description

The TLE2425MD from Texas Instruments is a monolithic, precision voltage reference that offers a fixed 2.5V output with high stability and low thermal drift. Designed to operate over a wide current range while maintaining excellent line and load regulation, this device is ideal for precision data conversion systems and analog circuits that require a stable reference voltage.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for A/D and D/A conversion.
  • High Precision: The TLE2425MD features a low output voltage tolerance, ensuring reliable performance in critical applications.
  • Wide Operating Current Range: Supports a broad range of operating currents, providing flexibility in various circuit configurations.
  • Low Thermal Drift: Minimal voltage change with temperature variations, which is critical for precision applications.
  • Excellent Regulation: High immunity to changes in input voltage and load, offering consistent performance.
  • Robust Package: The MD package is designed for durability and reliable operation in a variety of environments.

Applications

The TLE2425MD is well-suited for an array of applications, particularly where accuracy and stability are paramount. Common uses include:

  • Test Equipment
  • Precision Data Acquisition Systems
  • Battery-Powered Equipment
  • Analog and Digital Circuits Requiring a Stable Reference

Reliability and Support

As with all Texas Instruments products, the TLE2425MD is backed by comprehensive technical support and reliability data. Engineers can rely on the extensive documentation and support tools available through the Texas Instruments website, including application notes, reference designs, and simulation models to facilitate design-in and reduce time to market.

Conclusion

Whether for precision measurement equipment or sensitive analog circuits, the TLE2425MD from Texas Instruments stands out as a reliable and precise voltage reference solution. Its combination of accuracy, stability, and versatility makes it an essential component for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Analog Devices Inc.
IC VREF SERIES PREC 2.5V SOT23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.7155
ECAD model for ADR381ART-REEL7
Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for TS6001BIG325T
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention