EN
  • EN
  • DE

TLK2201ARCPR

Part No TLK2201ARCPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ETHERNET TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-VFQFP Exposed Pad
Manufacturer Package 64-HVQFP
Win Source Part Number 1269656-TLK2201ARCPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLK2201AI
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLK2201ARCPR CAD Model

Description

The TLK2201ARCPR is a high-performance, versatile transceiver from Texas Instruments, designed to meet the demanding requirements of high-speed data transmission in modern backplane environments. This device is part of TI's broad portfolio of communication integrated circuits, engineered to provide reliable, high-speed connectivity solutions across various applications.

Key Features

  • High-Speed Performance: The TLK2201ARCPR supports data rates up to 1.6 Gbps to 2.5 Gbps, making it suitable for a variety of high-speed data transmission applications, including Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Signal Integrity: With integrated signal conditioning features, the device enhances signal integrity by compensating for losses in the transmission medium, ensuring robust data communication over long distances and through complex backplane topologies.
  • Flexibility: The device offers a flexible interface with programmable functions to match specific system requirements, including selectable reference clock frequencies and adjustable transmit pre-emphasis and receive equalization settings.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK2201ARCPR operates with a low power consumption, minimizing thermal footprint and helping to reduce overall system power requirements.
  • Hot-Plug Capability: The transceiver is equipped with hot-plug protection, preventing damage to the device or system when components are added or removed while the system is powered on.
  • Small Form Factor: Housed in a compact 64-pin QFN package, the TLK2201ARCPR saves valuable board space and is suitable for dense PCB layouts.

Applications

The TLK2201ARCPR is ideal for a range of high-speed data communication applications, including:

  • Data Center Networking
  • Storage Area Networks
  • Telecommunications Equipment
  • High-Performance Computing
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the TLK2201ARCPR is manufactured to the highest quality standards, ensuring reliable performance in the field. The device is characterized for operation over the industrial temperature range, further enhancing its suitability for demanding applications.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6489 $51.8934
15+ $7.0966 $106.4490
22+ $6.8748 $151.2456
31+ $6.6530 $206.2430
39+ $6.4313 $250.8207
53+ $5.7660 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess