EN
  • EN
  • DE

TLK3101IRCPG4

Part No TLK3101IRCPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XCVR 2.5-3.125GBPS 64-HVQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 16/16
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 136184-TLK3101IRCPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3101IRCPG4 CAD Model

Description

Product Overview: TLK3101IRCPG4

The TLK3101IRCPG4 is a high-speed, single-channel transceiver designed by Texas Instruments for multi-gigabit data transmission. This device is part of TI's family of high-performance integrated circuits that are engineered to facilitate fast and reliable data communication across various platforms. The TLK3101IRCPG4 is particularly suitable for applications that demand high data throughput and signal integrity, such as telecommunications, data centers, and high-end computing.

Key Features

  • High-Speed Performance: The TLK3101IRCPG4 is capable of operating at data transfer rates up to 10.3125 Gbps, making it ideal for supporting protocols like 10 Gigabit Ethernet, Fibre Channel, and other high-speed interfaces.
  • Signal Conditioning: Its built-in signal conditioning features, including programmable equalization and de-emphasis, ensure robust data transmission over long and potentially noisy cable runs.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes minimal power, which helps reduce the overall power budget of the system.
  • Hot-Plug Protection: The TLK3101IRCPG4 includes hot-plug protection, safeguarding the transceiver against voltage surges that can occur during cable insertion or removal.
  • Flexibility: The transceiver supports a wide range of data rates, offering flexibility for use in various applications and compatibility with multiple standards.

Applications

  • High-speed data transfer in servers and storage networks
  • Telecommunication infrastructure
  • Backplane interconnects
  • High-definition video broadcast systems

Technical Specifications

The TLK3101IRCPG4 operates over a single 3.3V power supply and features a compact 64-pin QFN package, which is conducive to space-constrained applications. The device's industrial temperature range of -40°C to 85°C ensures reliable performance in harsh environments. Additionally, the transceiver is compliant with various industry standards, which facilitates its integration into existing systems without the need for significant redesigns.

The TLK3101IRCPG4 from Texas Instruments represents a blend of performance, reliability, and versatility, making it a prime choice for system designers looking to implement high-speed data communication with confidence.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.0295
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.3773 $114.3773
2+ $110.6877 $221.3754
3+ $106.9981 $320.9943
4+ $95.9293 $383.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess