EN
  • EN
  • DE

STM32F100C4T6B

Part No STM32F100C4T6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low & medium-density value line, advanced ARM-based 32-bit MCU Low & medium-density value line, advanced ARM-based 32-bit MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Win Source Part Number 1261375-STM32F100C4T6B
Manufacturer Homepage www.st.com
Family Name STM32F100C4
Introduction Date October 12, 2009
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100C4T6B CAD Model

Description

STM32F100C4T6B Microcontroller Overview

The STM32F100C4T6B is a high-performance, low-power 32-bit microcontroller from STMicroelectronics, which is part of their STM32 F1 Value Line series. Designed to offer an affordable solution for a wide range of applications, the STM32F100C4T6B is based on the ARM Cortex-M3 processor core, which operates at a frequency of up to 24 MHz.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 24 MHz frequency.
  • Memory: Equipped with 16 KB of flash memory and 4 KB of SRAM, providing ample space for small to medium complexity applications.
  • I/O Ports: Includes a rich set of I/Os and peripherals, with up to 37 fast I/O ports available, all of which are 5V-tolerant.
  • Debugging: Integrated with an in-circuit debugging and programming interface via SWD (Serial Wire Debug).
  • Analog: Features an array of analog components, including up to 10 analog-to-digital converter (ADC) channels with a 12-bit resolution, ensuring precise measurement for sensor interfacing.
  • Timers: Offers multiple timers, including a 16-bit advanced-control timer, two 16-bit general-purpose timers, and an independent watchdog timer for system reliability.
  • Communication Interfaces: Provides various communication interfaces such as I2C, USARTs, SPIs, and CAN, allowing for flexible connection to other devices and systems.
  • Power Efficiency: Operates within a supply voltage range of 2.0 to 3.6V, with several power-saving modes to ensure energy efficiency for battery-operated applications.
  • Package: Available in a 48-pin LQFP package, which is suitable for space-constrained applications.

Applications

The STM32F100C4T6B microcontroller is ideal for a variety of applications that require a balance between performance and cost. These include industrial controls, consumer electronics, home automation, alarm systems, and battery-operated devices. Its robust architecture and rich set of peripherals make it particularly well-suited for applications that require complex communication interfaces and real-time performance.

Conclusion

With its combination of performance, power efficiency, and a wide array of built-in features, the STM32F100C4T6B from STMicroelectronics is a versatile microcontroller solution that provides designers with a flexible and cost-effective platform for their embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4833 $54.8330
23+ $4.4991 $103.4793
35+ $4.3585 $152.5475
48+ $4.2179 $202.4592
62+ $4.0773 $252.7926
83+ $3.6556 $303.4148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess