Product Overview: TMP112NAIDRLR
The TMP112NAIDRLR is a high-precision digital temperature sensor crafted by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's TMP112 family of temperature sensors that offer exceptional accuracy and low power consumption, making them ideal for a wide range of applications.
Key Features
- Accuracy: The TMP112NAIDRLR guarantees an impressive accuracy of ±0.5°C from -40°C to +125°C, ensuring reliable temperature readings for critical applications.
- Low Power Consumption: Engineered for power-sensitive applications, it operates with a supply voltage as low as 1.4V and has a typical current of just 10μA in active mode and 1μA in shutdown mode.
- Digital Output: This sensor communicates via an I2C interface, providing a 16-bit digital temperature output which allows for easy integration with most microcontrollers and processors.
- Small Form Factor: Available in a compact SOT-563 package, the TMP112NAIDRLR is designed to fit into space-constrained applications without compromising performance.
- Extended Temperature Range: The device is operational over a broad temperature range, making it suitable for various environments and conditions.
Applications
The TMP112NAIDRLR's combination of precision, low power, and small size makes it perfect for a diverse array of applications, including:
- Portable electronic devices
- Medical equipment
- Industrial control systems
- Environmental monitoring
- Battery management systems
Product Specifications
| Parameter |
Value |
| Accuracy |
±0.5°C |
| Supply Voltage |
1.4V to 3.6V |
| Interface |
I2C |
| Package |
SOT-563 |
| Temperature Range |
-40°C to +125°C |
With its precise and reliable temperature measurement capabilities, the TMP112NAIDRLR from Texas Instruments stands as an excellent choice for designers looking to incorporate temperature sensing into their systems with minimal power draw and footprint.