Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 70°C, 75°C, 80°C, 85°C
Accuracy ±2°C
Current - Output (Maximum) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage (V) 1.4V ~ 3.6V
Supply Current 8μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package 6-SOT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270793-TMP302BDRLT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMP302BDRLT
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP302BDRLT CAD Model

Description

Overview of TMP302BDRLT from Texas Instruments

The TMP302BDRLT is a high-precision, low-power temperature switch from Texas Instruments, designed to maintain system temperature within a specified range. This compact device is particularly suitable for portable and battery-powered applications due to its minimal power consumption and small form factor. It is commonly used in thermal management systems within consumer electronics, industrial equipment, and other embedded systems.

Key Features

  • Accuracy: The TMP302BDRLT offers a high degree of accuracy, with a typical threshold accuracy of ±1°C, ensuring precise temperature monitoring and control.
  • Adjustable Temperature Threshold: Users can set the temperature threshold according to their specific requirements, which allows for a customizable temperature control scheme.
  • Low Power Consumption: With an operating current of just 10 µA and a maximum shutdown current of 0.5 µA, it is an ideal choice for power-sensitive applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.4V to 6.5V, providing flexibility in various system designs.
  • Output Configuration: The TMP302BDRLT features an open-drain output, which enables it to be easily interfaced with other components within a system.
  • Small Package: Available in a tiny 6-pin SOT-563 package, the TMP302BDRLT is optimized for space-constrained applications.

Applications

The TMP302BDRLT is versatile and can be employed in a multitude of applications, including but not limited to:

  • Mobile phones and portable electronics
  • Personal computers and servers
  • Battery management systems
  • Office electronics such as printers and copiers
  • Industrial and HVAC systems

Reliability and Performance

With Texas Instruments' reputation for quality and reliability, the TMP302BDRLT is designed to meet stringent performance criteria. It delivers consistent and reliable temperature monitoring, ensuring the protection and optimal performance of your electronic systems. Whether you're dealing with critical industrial processes or consumer electronics, the TMP302BDRLT stands as a smart choice for temperature regulation and control.

You May Also Be Interested in

Maxim Integrated
THERMOSTAT 45DEG ACT HI/LO 8SOIC
Lowest to $7.3309
ECAD model for MAX6665ASA45+
Texas Instruments
SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOS FACT PRESET SOT23-5
Lowest to $19.8378
ECAD model for LM27CIM5-2HJ
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2307
ECAD model for MCP9501PT-105E/OT
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.1748
ECAD model for LM26CIM5-SHA
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.1683
ECAD model for LM26CIM5-HHD
Texas Instruments
Accurate, Factory-Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.4022
ECAD model for LM26CIM5X-HHD
Texas Instruments
Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.4891
ECAD model for LM26CIM5X-YHA
Texas Instruments
SOT-23, ±3°C Accurate, 120°C-150°C Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $2.0756
ECAD model for LM27CIM5X-ZHJ
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
ECAD model for LM27-2PL MDA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3886 $56.3470
310+ $0.3641 $112.8710
480+ $0.3518 $168.8640
685+ $0.3272 $224.1320
890+ $0.3149 $280.2610
1,115+ $0.3026 $337.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,520 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention