EN
  • EN
  • DE

LM26CIM5X-HHD

Part No LM26CIM5X-HHD
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory-Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Trip Temperature Threshold Cold
Switching Temperature 0°C
Accuracy ±3°C
Output Type Push-Pull
Output Active High
Output Function UnderTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197849-LM26CIM5X-HHD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-HHD CAD Model

Description

The LM26CIM5X-HHD is a precision temperature sensor from Texas Instruments, designed to offer reliable and accurate temperature monitoring with a factory-calibrated trip point. This device is a part of the LM26 family of temperature switches and is ideal for various applications including industrial, automotive, and consumer electronics where temperature control is critical.

Key Features

  • Accuracy: The LM26CIM5X-HHD provides a high level of accuracy with a typical threshold temperature accuracy of ±3°C without requiring any external calibration, ensuring consistent performance for critical applications.
  • Programmable Temperature Trip Point: It comes with a pre-set temperature trip point, which is factory-calibrated for convenience. However, it also allows for the flexibility to program the trip point to suit specific application needs.
  • Low Power Consumption: This device is designed for low power operation, making it suitable for battery-powered applications where power efficiency is a necessity.
  • Wide Operating Voltage Range: The LM26CIM5X-HHD operates over a wide voltage range, accommodating various system designs and ensuring versatility across different platforms.
  • Temperature Range: It can accurately monitor temperatures from -40°C to 125°C, making it a robust choice for environments that experience extreme temperature variations.

Applications

  • System thermal management and protection
  • Overtemperature protection for CPUs, GPUs, and other ICs
  • Battery management systems
  • Industrial equipment monitoring
  • Environmental monitoring systems

Package and Quality

The LM26CIM5X-HHD comes in a compact SOT-23 package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions.

Conclusion

With its combination of accuracy, programmability, low power consumption, and wide operating voltage range, the LM26CIM5X-HHD from Texas Instruments stands out as a versatile and efficient solution for temperature sensing and control. Whether it's for consumer electronics, automotive systems, or industrial equipment, this temperature sensor is engineered to deliver precise temperature monitoring and protection.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1102
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.7998
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1755
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N Tube / IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $61.5790
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.2774
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $53.1780
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Analog Devices Inc.
Temp Sensor Digital Automotive 6-Pin SOT-23 T/R / IC TEMP SENS TRIP PT OD SOT-23-6
Lowest to $2.0708
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Pin-Selectable Temperature Switches in SOT-23 | IC TEMP SENS TRIP PT PP SOT-23-6
Lowest to $1.6553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2520 $50.0800
100+ $1.0273 $102.7300
155+ $0.9952 $154.2560
210+ $0.9631 $202.2510
270+ $0.9310 $251.3700
360+ $0.8347 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 664 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess