EN
  • EN
  • DE

TMP01ESZ

Part No TMP01ESZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description Temp Sensor Analog 8-Pin SOIC N Tube / IC SENSOR TEMP/CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±1°C
Current - Output (Max) 50mA
Output Type Open Collector
Output Active High
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 4.5 V to 13.2 V
Operating Supply Current 500μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144617-TMP01ESZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP01
Introduction Date June 12, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP01ESZ CAD Model

Description

Product Overview: TMP01ESZ by Analog Devices Inc.

The TMP01ESZ is a precision temperature monitoring device designed by Analog Devices Inc., a leader in the semiconductor industry. This temperature sensor is engineered to provide reliable and accurate temperature measurements, making it an ideal choice for a wide range of applications including industrial control systems, computer thermal management, and environmental monitoring.

Key Features

  • Temperature Range: The device offers a wide operating temperature range, ensuring versatility across different environments.
  • Accuracy: With its precision engineering, the TMP01ESZ provides high accuracy in temperature readings, crucial for systems where temperature control is vital.
  • Output: It features a proportional current output, which can be easily converted to a voltage with an external resistor, simplifying interfacing with analog-to-digital converters.
  • Supply Voltage: The sensor operates on a single supply voltage, making it convenient for various electronic systems.
  • Low Power Consumption: Designed for efficiency, the TMP01ESZ is optimal for battery-powered devices due to its low power consumption.
  • Package: It is available in a small package, which is beneficial for space-constrained applications.

Applications

The TMP01ESZ is suitable for a multitude of applications where temperature monitoring is critical. Its robust design and precision make it an excellent choice for:

  • Industrial control systems
  • Computer thermal management
  • Environmental monitoring
  • Medical equipment
  • Telecommunications systems

Technical Specifications

For engineers and designers considering the TMP01ESZ, detailed technical specifications are provided in the datasheet available on the Analog Devices Inc. website. This includes information on the temperature sensing range, accuracy, power requirements, and physical dimensions, ensuring that you can determine the suitability of the TMP01ESZ for your specific application.

Note: When implementing the TMP01ESZ in your design, it is important to consult the datasheet for proper usage and to adhere to recommended operating conditions to ensure optimal performance and longevity of the device.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2760 $71.2760
2+ $58.4828 $116.9656
3+ $56.6553 $169.9659
4+ $54.8277 $219.3108
5+ $53.0001 $265.0005
7+ $47.5173 $332.6211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess