EN
  • EN
  • DE

TMS320F28054FPNQ

Part No TMS320F28054FPNQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V Automotive 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797477-TMS320F28054FPNQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 119
Family Name TMS320F28054
Introduction Date June 13, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28054FPNQ CAD Model

Description

Texas Instruments TMS320F28054FPNQ Microcontroller

The TMS320F28054FPNQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed with a focus on real-time control applications. This MCU is part of the TMS320F2805x Piccolo series, which is renowned for its advanced control-oriented features, making it an ideal choice for engineers looking to develop sophisticated control systems in areas such as motor control, digital power supplies, and renewable energy applications.

At the heart of the TMS320F28054FPNQ lies a 32-bit C28x core processor, which operates at a frequency of up to 90 MHz. This powerful core is complemented by the Control Law Accelerator (CLA), a co-processor that can execute control algorithms independently, thus freeing up the main CPU to handle other tasks and improve overall system efficiency. The CLA is particularly useful for applications requiring fast and precise control loops, such as sensorless motor control.

This microcontroller offers 128 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it includes 20 KB of RAM, which is essential for temporary data storage during operation. The TMS320F28054FPNQ also boasts a range of integrated peripherals that are optimized for control applications, including high-resolution PWM outputs, 12-bit analog-to-digital converters (ADCs) with fast conversion rates, and multiple communication interfaces such as I2C, SPI, and UART for easy interfacing with other devices and systems.

One of the key advantages of the TMS320F28054FPNQ is its built-in real-time debug and emulation features. These allow developers to thoroughly test and refine their applications, leading to more robust and reliable end products. Additionally, the MCU supports the InstaSPIN™-FOC (field-oriented control) and InstaSPIN-MOTION motor control solutions, which can significantly reduce development time for complex motor control applications.

For energy-conscious designs, the TMS320F28054FPNQ includes advanced power management features that help minimize power consumption during operation, making it a smart choice for battery-powered or energy-efficient systems. With its robust set of features and capabilities, the TMS320F28054FPNQ from Texas Instruments is a versatile and powerful microcontroller that can meet the demands of a wide array of control-oriented applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9356 $56.8068
7+ $15.5369 $108.7583
10+ $15.0514 $150.5140
14+ $14.5658 $203.9212
18+ $14.0803 $253.4454
24+ $12.6237 $302.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess