EN
  • EN
  • DE

HD6417034AFI20V

Part No HD6417034AFI20V
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Renesas
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467766-HD6417034AFI20V
Manufacturer Renesas Electronics America
Package Tray
Product Status Obsolete
Core Processor SH-1
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity EBI/EMI, SCI
Peripherals DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -20°C ~ 75°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 112-QFP (20x20)
Package / Case 112-BQFP
Ultra Librarian 3D Model Ultra Librarian HD6417034AFI20V CAD Model

Description

The HD6417034AFI20V is a high-performance microcontroller unit (MCU) produced by Renesas Electronics. As part of Renesas's comprehensive lineup of sophisticated electronic components, this MCU is specifically designed for high-speed, reliable computing in embedded systems. With its advanced architecture, the HD6417034AFI20V offers powerful processing capabilities, making it an ideal choice for automotive, industrial, and consumer electronics applications that require robust computational power and real-time responsiveness. The device integrates numerous features, including multiple I/O ports, advanced timer systems, and onboard memory, facilitating complex task management and efficient data handling. Its versatility is further enhanced by support for various communication protocols, enabling seamless interfacing with other devices and networks. Offering an optimal blend of performance, power efficiency, and reliability, the HD6417034AFI20V underscores Renesas's commitment to providing high-quality solutions for the evolving needs of modern electronics design, making it a compelling choice for developers seeking to elevate their projects with superior MCU technology.

You May Also Be Interested in

Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess