EN
  • EN
  • DE

ADG409BRU

Part No ADG409BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm (Max)
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Charge Injection 20pC
Channel Capacitance (CS(off) , CD(off) ) 11pF, 20pF
Current - Leakage (IS(off) ) (Max) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG409
Standard Package 96
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1339815-ADG409BRU
Ultra Librarian 3D Model Ultra Librarian ADG409BRU CAD Model

Description

Analog Devices Inc. ADG409BRU Precision Analog Multiplexer

The ADG409BRU, crafted by the reputable Analog Devices Inc., is a high-performance analog multiplexer that belongs to the ADG409 series. This component is designed to facilitate the accurate and efficient routing of analog signals in electronic systems. Its robust design and precision make it an ideal choice for a wide range of applications, including data acquisition, test equipment, and communication systems.

Key Features

  • Wide Supply Range: The ADG409BRU operates on a wide supply voltage range, accommodating ±15 V dual supplies or a single supply of 12 V to 30 V, making it versatile for various circuit configurations.
  • Dual 4-Channel Multiplexer: It features a dual 4-channel configuration that allows users to select one of four differential inputs to connect to the output, effectively doubling the channel count in a compact package.
  • Low On-Resistance: The device boasts a low on-resistance (typically 35 Ω), which ensures minimal signal attenuation and maintains signal integrity during transmission.
  • Low Crosstalk and Off Isolation: Engineered to minimize interference, the ADG409BRU offers excellent crosstalk and off isolation characteristics, which is critical for applications that require high signal purity.
  • Break-Before-Make Switching: The multiplexer's break-before-make switching mechanism prevents momentary shorting of channels during transitions, thereby protecting the device and the signal paths.

Package and Temperature Range

The ADG409BRU comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications. It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

With its precision and flexibility, the ADG409BRU is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Audio and Video Routing
  • Process Control
  • Communication Systems

Analog Devices Inc. is renowned for its commitment to high-quality components, and the ADG409BRU is no exception. It is a reliable choice for designers looking to implement a precise and durable analog multiplexing solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1119 $60.4476
9+ $12.3996 $111.5964
13+ $12.0121 $156.1573
18+ $11.6246 $209.2428
23+ $11.2371 $258.4533
30+ $10.0746 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess