EN
  • EN
  • DE

TMP442ADCNT

Part No TMP442ADCNT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 033262-TMP442ADCNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP442ADCNT CAD Model

Description

Product Overview: TMP442ADCNT

The TMP442ADCNT is a high-performance temperature sensor from Texas Instruments, designed for precise temperature measurement and monitoring in a variety of applications. This sensor is capable of reading temperatures from -40°C to +125°C, making it suitable for use in environments that undergo extreme temperature variations.

One of the key features of the TMP442ADCNT is its high level of accuracy. The device offers a typical accuracy of ±1°C without the need for calibration, ensuring reliable temperature readings. This precision is vital for applications where temperature control is critical, such as in industrial systems, computing, and telecommunications equipment.

The TMP442ADCNT operates on a supply voltage range from 1.7V to 3.6V, which allows for integration into battery-powered and low-voltage systems. Its low power consumption makes it an ideal choice for portable and remote sensing applications. Additionally, the device's small SOT-23 package is space-saving and can be easily incorporated into space-constrained designs.

Communication with the TMP442ADCNT is facilitated through a two-wire, SMBus-compatible serial interface, which enables easy integration with microcontrollers and other digital systems. The sensor also includes an alert function that can be programmed to signal the host system when the temperature exceeds a user-defined threshold. This feature is particularly useful for implementing protective measures in response to overheating.

For enhanced system reliability, the TMP442ADCNT includes features such as under-voltage lockout, which prevents the device from operating below a minimum supply voltage, and a time-out function to prevent bus lock-up. The sensor also has the ability to perform self-monitoring through its built-in local and remote temperature diode fault detection.

In summary, the TMP442ADCNT from Texas Instruments is a versatile and accurate temperature sensor that offers high performance for temperature monitoring and control in a wide range of applications. Its low power consumption, high accuracy, and advanced features make it an excellent choice for designers looking to enhance the thermal management capabilities of their systems.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3342 $51.3524
53+ $1.9153 $101.5109
81+ $1.8554 $150.2874
112+ $1.7956 $201.1072
145+ $1.7357 $251.6765
193+ $1.5562 $300.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess